EDAC, Inc. Edgeboard Connectors 307-025-427-107

Description
"25 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"25 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-025-427-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-025-427-107-ND
Edgeboard Connectors 151-307-025-427-107-ND
"25 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"25 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 25Pos, Th; Card Edge Connector Type Edac - 57AJ9854 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 25Pos, Th; Card Edge Connector Type Edac
57AJ9854
Card Edge Conn, Single Side, 25Pos, Th; Card Edge Connector Type Edac 57AJ9854
CARD EDGE CONN, SINGLE SIDE, 25POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:25 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 25POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:25 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-025-427-107-ND 57AJ9854
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 25Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1730879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
D-Sub Connector Assemblies - 2262-A98002-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details
PC Pin, Single Post Connectors - 36-11071-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details