EDAC, Inc. Edgeboard Connectors 307-025-425-112

Description
"25 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"25 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-025-425-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-025-425-112-ND
Edgeboard Connectors 151-307-025-425-112-ND
"25 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"25 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 25Pos, Th; Card Edge Connector Type Edac - 57AJ9851 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 25Pos, Th; Card Edge Connector Type Edac
57AJ9851
Card Edge Conn, Single Side, 25Pos, Th; Card Edge Connector Type Edac 57AJ9851
CARD EDGE CONN, SINGLE SIDE, 25POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:25 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 25POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:25 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-025-425-112-ND 57AJ9851
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 25Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data