EDAC, Inc. Edgeboard Connectors 307-024-558-204

Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-024-558-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-024-558-204-ND
Edgeboard Connectors 151-307-024-558-204-ND
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 24Pos, Th; Card Edge Connector Type Edac - 86AH9575 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 24Pos, Th; Card Edge Connector Type Edac
86AH9575
Card Edge Conn, Dual Side, 24Pos, Th; Card Edge Connector Type Edac 86AH9575
CARD EDGE CONN, DUAL SIDE, 24POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 24POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-024-558-204-ND 86AH9575
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 24Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10603204ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Gender Male / Plug
Current Rating 60.0 to ? amps
Number of Contacts 33 #
View Details
Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
D-Sub Connector Assemblies - 2262-A29500-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details