EDAC, Inc. Edgeboard Connectors 307-022-501-102

Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-1349-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-1349-ND
Edgeboard Connectors 151-1349-ND
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 22Pos; Card Edge Connector Type Edac - 99F6201 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 22Pos; Card Edge Connector Type Edac
99F6201
Card Edge Conn, Single Side, 22Pos; Card Edge Connector Type Edac 99F6201
CARD EDGE CONN, SINGLE SIDE, 22POS; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 22POS; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-1349-ND 99F6201
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 22Pos; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 44 #
Unlock Full Specs
to access all available technical data