The 307-022-459-103 is a card edge connector from Lingto Electronic Limited, designed with a 0.156,Äù (3.96mm) pitch and suitable for a nominal thickness of 0.062,Äù (1.57mm) printed circuit board. It features a low profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including P.C. tail and wire hole configurations. The connector is available in single or dual row configurations and supports a range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the insulator material ensures durability, while the copper alloy contacts are plated with gold on the mating area and tin on the tails, with nickel underplating for enhanced conductivity. The connector has a current rating of 5 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1800 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various environmental conditions. This product is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental impact.
"22 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 22POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes
307 SERIES (.156" (3.96MM) CONTA
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-307-022-459-103-ND | 57AJ9612 | 307-022-459-103 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 22Pos, Th; Card Edge Connector Type Edac | Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack | ||
| Mounting | Through Hole, Right Angle | Through Hole Mount | |
| Contact Pitch | 3.96 mm (0.1560 inch) |