EDAC, Inc. Edgeboard Connectors 307-022-422-201

Description
"22 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"22 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-022-422-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-022-422-201-ND
Edgeboard Connectors 151-307-022-422-201-ND
"22 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"22 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 22Pos, Th; Card Edge Connector Type Edac - 57AJ9527 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 22Pos, Th; Card Edge Connector Type Edac
57AJ9527
Card Edge Conn, Dual Side, 22Pos, Th; Card Edge Connector Type Edac 57AJ9527
CARD EDGE CONN, DUAL SIDE, 22POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 22POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-022-422-201-ND 57AJ9527
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 22Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 22 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26733-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
Turret Connectors - 36-1557-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29400-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details