EDAC, Inc. Edgeboard Connectors 307-020-524-208

Description
"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-020-524-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-020-524-208-ND
Edgeboard Connectors 151-307-020-524-208-ND
"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 20Pos, Th; Card Edge Connector Type Edac - 86AH8703 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 20Pos, Th; Card Edge Connector Type Edac
86AH8703
Card Edge Conn, Dual Side, 20Pos, Th; Card Edge Connector Type Edac 86AH8703
CARD EDGE CONN, DUAL SIDE, 20POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 20POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-020-524-208-ND 86AH8703
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 20Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 20 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10004802AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
3 suppliers
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details