EDAC, Inc. Edgeboard Connectors 307-020-500-258

Description
"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-020-500-258-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-020-500-258-ND
Edgeboard Connectors 151-307-020-500-258-ND
"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 20Pos, Lug; Card Edge Connector Type Edac - 86AH8654 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 20Pos, Lug; Card Edge Connector Type Edac
86AH8654
Card Edge Conn, Dual Side, 20Pos, Lug; Card Edge Connector Type Edac 86AH8654
CARD EDGE CONN, DUAL SIDE, 20POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 20POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-020-500-258-ND 86AH8654
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 20Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 20 #
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-2003-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
Headers, Male Pins - A28575-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details