"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 18POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
307 SERIES (.156" (3.96MM) CONTA
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-307-018-555-207-ND | 86AH8434 | 307-018-555-207 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 18Pos, Lug; Card Edge Connector Type Edac | Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack | ||
| Mounting | Board Edge, Straddle Mount | Panel Mount | |
| Contact Pitch | 3.96 mm (0.1560 inch) | ||
| Number of Contacts | 18 # |