EDAC, Inc. Edgeboard Connectors 307-018-545-107

Description
"18 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"18 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-018-545-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-018-545-107-ND
Edgeboard Connectors 151-307-018-545-107-ND
"18 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"18 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 18Pos, Wire Wrap; Card Edge Connector Type Edac - 86AH8394 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 18Pos, Wire Wrap; Card Edge Connector Type Edac
86AH8394
Card Conn, Single Side, 18Pos, Wire Wrap; Card Edge Connector Type Edac 86AH8394
CARD CONN, SINGLE SIDE, 18POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 18POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-018-545-107-ND 86AH8394
Product Name Edgeboard Connectors Card Conn, Single Side, 18Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data