"18 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Card Edge & Backplane Connector, Card Edge, Receptacle, 18, 3.96 mm, Through Hole RoHS Compliant: Yes
CARD EDGE CONN, SINGLE SIDE, 18POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 307-018-525-102-ND | 35X2731 | 85H4470 |
| Product Name | Edgeboard Connectors | Card Edge & Backplane Connector, Card Edge, Receptacle, 18, 3.96 Mm, Through Hole Rohs Compliant Edac | Card Edge Conn, Single Side, 18Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | ||
| Mounting | Through Hole | Through Hole Mount | |
| Contact Pitch | 3.96 mm (0.1560 inch) |