EDAC, Inc. Edgeboard Connectors 307-018-440-203

Description
"18 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"18 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-018-440-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-018-440-203-ND
Edgeboard Connectors 151-307-018-440-203-ND
"18 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"18 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 18Pos, Wire Wrap; Card Edge Connector Type Edac - 57AJ6533 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 18Pos, Wire Wrap; Card Edge Connector Type Edac
57AJ6533
Card Conn, Dual Side, 18Pos, Wire Wrap; Card Edge Connector Type Edac 57AJ6533
CARD CONN, DUAL SIDE, 18POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 18POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-018-440-203-ND 57AJ6533
Product Name Edgeboard Connectors Card Conn, Dual Side, 18Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data