EDAC, Inc. Edgeboard Connectors 307-018-420-202

Description
"18 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"18 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-018-420-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-018-420-202-ND
Edgeboard Connectors 151-307-018-420-202-ND
"18 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"18 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 18Pos, Th; Card Edge Connector Type Edac - 57AJ6487 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 18Pos, Th; Card Edge Connector Type Edac
57AJ6487
Card Edge Conn, Dual Side, 18Pos, Th; Card Edge Connector Type Edac 57AJ6487
CARD EDGE CONN, DUAL SIDE, 18POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 18POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-018-420-202-ND 57AJ6487
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 18Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 18 #
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1368-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 103311-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers