EDAC, Inc. Edgeboard Connectors 307-017-547-101

Description
"17 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"17 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Conn, Single Side, 17Pos, Wire Wrap connector is designed for use in applications requiring a reliable card edge connection. It features 17 contacts with a contact spacing of 0.156 inches (3.96 mm) and a row spacing of 0.200 inches (5.08 mm). The connector is suitable for a card thickness of 1.57 mm and is compliant with RoHS standards. It utilizes a wire wrap contact type with a tail length of 0.520 inches (13.21 mm), making it appropriate for various electronic configurations. The connector does not include mounting lugs, which may be a consideration for specific installation requirements. This product is part of the 307 series and is manufactured by EDAC Inc.

Datasheet Summary
Powered by GS/AI

The Card Conn, Single Side, 17Pos, Wire Wrap connector is designed for use in applications requiring a reliable card edge connection. It features 17 contacts with a contact spacing of 0.156 inches (3.96 mm) and a row spacing of 0.200 inches (5.08 mm). The connector is suitable for a card thickness of 1.57 mm and is compliant with RoHS standards. It utilizes a wire wrap contact type with a tail length of 0.520 inches (13.21 mm), making it appropriate for various electronic configurations. The connector does not include mounting lugs, which may be a consideration for specific installation requirements. This product is part of the 307 series and is manufactured by EDAC Inc.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-017-547-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-017-547-101-ND
Edgeboard Connectors 151-307-017-547-101-ND
"17 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"17 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 17Pos, Wire Wrap; Card Edge Connector Type Edac - 86AH8223 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 17Pos, Wire Wrap; Card Edge Connector Type Edac
86AH8223
Card Conn, Single Side, 17Pos, Wire Wrap; Card Edge Connector Type Edac 86AH8223
CARD CONN, SINGLE SIDE, 17POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:17 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 17POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:17 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-017-547-101-ND 86AH8223
Product Name Edgeboard Connectors Card Conn, Single Side, 17Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Card Edge Connectors - 2322260-1 - Powell Electronics, Inc.
Specs
Connector Type Card Edge Connector
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50017-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details