The Card Edge Connector, part number 86AH8169, is a single-sided connector featuring 17 positions and designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a straight body orientation. The connector is part of the 307 series and is RoHS compliant. It includes mounting options with .128 inch diameter side mounting holes and is suitable for applications requiring reliable connections in electronic assemblies. The contact details indicate a PC tail size of .046 x .014 inches, with a tail length of .213 inches. This connector is ideal for engineers looking for a compact and efficient solution for card edge connections.
"34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 17POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:17 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-017-521-112-ND | 86AH8169 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 17Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |