The Card Edge Connector, part number 86AH8131, is a dual-side connector designed for through-hole mounting with a right-angle orientation. It features 16 contacts and is compatible with a card thickness of 1.57 mm. The connector is part of the 307 series and is RoHS compliant. It includes mounting options with a .344 inch offset for card guides, and the contact spacing is .156 inches with a row spacing of .200 inches. This connector is suitable for applications requiring reliable connections in compact spaces.
"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 16POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-016-559-268-ND | 86AH8131 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 16Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |