The Card Edge Connector, part number 86AH8118, is a single-sided connector designed for through-hole mounting with a right-angle orientation. It features 16 contacts and is compatible with a card thickness of 1.57 mm. The connector is part of the 307 series and is RoHS compliant. It utilizes #4-40 unified threaded inserts for secure mounting. The contact spacing is 0.156 inches (3.96 mm) with a row spacing of 0.200 inches (5.08 mm). This connector is suitable for applications requiring reliable connections in compact spaces.
"16 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 16POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-016-559-108-ND | 86AH8118 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 16Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |