The Card Conn, Single Side, 16Pos, Wire Wrap connector is designed for applications requiring a reliable card edge connection. It features 16 contacts with a contact spacing of 0.156 inches (3.96 mm) and a row spacing of 0.200 inches (5.08 mm). The connector is suitable for a card thickness of 1.57 mm and is mounted using a through-hole method. The wire wrap contact has a tail length of 0.520 inches (13.21 mm) and dimensions of 0.046 x 0.013 inches (1.17 x 0.33 mm). This product is part of the 307 series and is RoHS compliant, making it suitable for environmentally conscious designs.
"16 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
CARD CONN, SINGLE SIDE, 16POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-016-547-168-ND | 86AH8041 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 16Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |