The Card Conn, Single Side, 16Pos, Wire Wrap connector is designed for applications requiring a reliable card edge connection. It features a single side configuration with 16 contacts, suitable for wire wrap connections. The connector has a card thickness compatibility of 1.57mm and utilizes a through-hole mounting method for secure installation. The body orientation is straight, making it easy to integrate into various designs. This product is part of the 307 series and is RoHS compliant, ensuring it meets environmental standards. The connector's specifications make it a suitable choice for engineers looking for a dependable solution in their projects.
"16 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
CARD CONN, SINGLE SIDE, 16POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-016-545-168-ND | 86AH8031 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 16Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |