The Card Conn, Dual Side, 16Pos, Wire Wrap connector is designed for applications requiring a reliable card edge connection. It features a dual side configuration with 16 contacts, suitable for a card thickness of 1.57mm. The connector utilizes a through-hole mounting method and has a straight body orientation. The contact material is copper alloy, ensuring good conductivity and durability. This product is RoHS compliant, making it suitable for environmentally conscious designs. The connector is compatible with wire wrap techniques, providing flexibility in assembly and integration into various electronic systems.
"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD CONN, DUAL SIDE, 16POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-016-540-203-ND | 86AH7995 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 16Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |