The Card Edge Connector, part number 86AH7950, is a dual side connector featuring 16 positions and designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and utilizes solder for contact termination. The connector is characterized by its straight body orientation and is compliant with RoHS standards. The contact details include a PC tail size of 0.046 x 0.013 inches (1.17 x 0.33 mm) with a tail length of 0.358 inches (9.09 mm). The mounting options include 0.128-inch (3.25 mm) diameter side mounting holes, making it suitable for various applications requiring reliable connections in compact spaces.
"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 16POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-016-522-212-ND | 86AH7950 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 16Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 16 # |