The Card Edge Connector, part number 86AH7923, is a single-sided connector featuring 16 positions and is designed for panel mounting. It accommodates a card thickness of 1.57 mm and utilizes a copper alloy for its contacts, ensuring durability and reliability. The connector has a straight body orientation and offers a contact spacing of 0.156 inches (3.96 mm) with a row spacing of 0.200 inches (5.08 mm). The wire hole dimensions are 0.087 x 0.013 inches (2.21 x 0.33 mm), with a tail length of 0.282 inches (7.16 mm). This connector is RoHS compliant, making it suitable for environmentally conscious applications.
"16 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 16POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-016-505-168-ND | 86AH7923 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 16Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |