The Card Edge Connector, part number 57AJ3371, is a dual-side connector designed for through-hole mounting with a total of 16 contacts. It accommodates a card thickness of 1.57 mm and features a straight body orientation. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. This product is suitable for applications requiring reliable connections in compact spaces, making it a viable option for various electronic projects.
"16 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 16POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-016-460-258-ND | 57AJ3371 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 16Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 16 # |