EDAC, Inc. Edgeboard Connectors 307-016-459-108

Description
"16 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Description
"16 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ4460, is a single-sided connector designed for through-hole mounting with a right-angle orientation. It features 16 contacts and is compatible with a card thickness of 1.57 mm. The connector utilizes #4-40 unified threaded inserts for secure mounting. It is part of the 307 series and is RoHS compliant, making it suitable for environmentally conscious designs. The contact spacing is 0.156 inches (3.96 mm) with a row spacing of 0.200 inches (5.08 mm). This connector is ideal for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ4460, is a single-sided connector designed for through-hole mounting with a right-angle orientation. It features 16 contacts and is compatible with a card thickness of 1.57 mm. The connector utilizes #4-40 unified threaded inserts for secure mounting. It is part of the 307 series and is RoHS compliant, making it suitable for environmentally conscious designs. The contact spacing is 0.156 inches (3.96 mm) with a row spacing of 0.200 inches (5.08 mm). This connector is ideal for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-016-459-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-016-459-108-ND
Edgeboard Connectors 151-307-016-459-108-ND
"16 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"16 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 16Pos, Th; Card Edge Connector Type Edac - 57AJ4460 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 16Pos, Th; Card Edge Connector Type Edac
57AJ4460
Card Edge Conn, Single Side, 16Pos, Th; Card Edge Connector Type Edac 57AJ4460
CARD EDGE CONN, SINGLE SIDE, 16POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 16POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-016-459-108-ND 57AJ4460
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 16Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-T - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PCB Sockets - 1731118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details
Phono Jack PC Mount -Vertical Entry Red - 577 - Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting THM
View Details
4 suppliers