The Card Conn, Single Side, 16Pos, Wire Wrap connector is designed for use with a card thickness of 1.57mm and features 16 contacts. It utilizes a through-hole mounting method and has a straight body orientation. The connector is part of the 307 series and is RoHS compliant. The contact dimensions include a wire wrap tail measuring 0.520 inches (13.21mm) in length, with a contact spacing of 0.156 inches (3.96mm) and a row spacing of 0.200 inches (5.08mm). This connector is suitable for applications requiring reliable connections in electronic assemblies.
"16 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
CARD CONN, SINGLE SIDE, 16POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-016-447-158-ND | 57AJ2347 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 16Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |