EDAC, Inc. Edgeboard Connectors 307-016-440-258

Description
"16 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Description
"16 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Conn, Dual Side, 16Pos, Wire Wrap connector is designed for applications requiring a reliable card edge connection. It features a dual side configuration with 16 contacts, suitable for wire wrap connections. The connector accommodates a card thickness of 1.57mm and utilizes a through-hole mounting method, ensuring secure installation on printed circuit boards. The contact material is copper alloy, providing good conductivity and durability. This connector is RoHS compliant, making it suitable for environmentally conscious designs. The dimensions and specifications are tailored for compatibility with standard card edge applications, making it a practical choice for engineers seeking a dependable connector solution.

Datasheet Summary
Powered by GS/AI

The Card Conn, Dual Side, 16Pos, Wire Wrap connector is designed for applications requiring a reliable card edge connection. It features a dual side configuration with 16 contacts, suitable for wire wrap connections. The connector accommodates a card thickness of 1.57mm and utilizes a through-hole mounting method, ensuring secure installation on printed circuit boards. The contact material is copper alloy, providing good conductivity and durability. This connector is RoHS compliant, making it suitable for environmentally conscious designs. The dimensions and specifications are tailored for compatibility with standard card edge applications, making it a practical choice for engineers seeking a dependable connector solution.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-016-440-258-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-016-440-258-ND
Edgeboard Connectors 151-307-016-440-258-ND
"16 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"16 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 16Pos, Wire Wrap; Card Edge Connector Type Edac - 57AJ2334 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 16Pos, Wire Wrap; Card Edge Connector Type Edac
57AJ2334
Card Conn, Dual Side, 16Pos, Wire Wrap; Card Edge Connector Type Edac 57AJ2334
CARD CONN, DUAL SIDE, 16POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 16POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-016-440-258-ND 57AJ2334
Product Name Edgeboard Connectors Card Conn, Dual Side, 16Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
XLR Connectors - 1880118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10106402AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 64 #
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1447-1-ND - DigiKey
Specs
Mounting Through Hole
View Details