The Card Edge Connector, part number 57AJ4409, is a dual-side connector featuring 16 positions and designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and is suitable for applications requiring a straight body orientation. The connector utilizes solder for contact termination and is compliant with RoHS standards. The contact details include a PC tail size of .046 x .013 inches (1.17 x 0.33 mm) with a tail length of .358 inches (9.09 mm). The connector is designed to provide reliable connections in electronic applications, making it a suitable choice for engineers seeking a robust card edge connector solution.
"16 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 16POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-016-422-258-ND | 57AJ4409 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 16Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 16 # |