The Card Edge Connector, part number 57AJ2299, is a dual-side connector designed for panel mounting with 16 contacts. It accommodates a card thickness of 1.57mm and features a straight body orientation. The contact termination type is solder lug, ensuring secure connections. The connector is RoHS compliant, making it suitable for environmentally conscious designs. It includes mounting options with .128 inch diameter holes for easy installation. This product is ideal for applications requiring reliable connectivity in compact spaces.
"16 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 16POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-016-400-202-ND | 57AJ2299 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 16Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 16 # |