The Card Edge Connector, part number 86AH7873, is a single-sided connector featuring 15 positions and designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a right-angle body orientation. The connector is part of the 307 series and is RoHS compliant, ensuring it meets environmental standards. The design includes a 90-degree bend for the contacts, which are suitable for various applications requiring reliable electrical connections. This connector is ideal for projects that require a compact and efficient connection solution.
"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 15POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-015-557-158-ND | 86AH7873 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 15Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |