The Card Edge Connector, part number 86AH7872, is a single-sided connector featuring 15 contacts and designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a right-angle body orientation. The connector is part of the 307 series and is RoHS compliant. It includes mounting options with .128 inch diameter side mounting holes, suitable for various applications. The connector's design allows for reliable connections in electronic assemblies, making it a practical choice for engineers seeking a robust card edge connection solution.
"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 15POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-015-557-112-ND | 86AH7872 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 15Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |