EDAC, Inc. Edgeboard Connectors 307-015-547-101

Description
"15 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"15 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-015-547-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-015-547-101-ND
Edgeboard Connectors 151-307-015-547-101-ND
"15 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"15 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 15Pos, Wire Wrap; Card Edge Connector Type Edac - 86AH7839 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 15Pos, Wire Wrap; Card Edge Connector Type Edac
86AH7839
Card Conn, Single Side, 15Pos, Wire Wrap; Card Edge Connector Type Edac 86AH7839
CARD CONN, SINGLE SIDE, 15POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 15POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-015-547-101-ND 86AH7839
Product Name Edgeboard Connectors Card Conn, Single Side, 15Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Headers, Male Pins - A26631-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Nano Strip Connectors - A79006-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details