The Card Conn, Single Side, 15Pos, Wire Wrap connector, part number 86AH7825, is designed for use in applications requiring a reliable card edge connection. It features a single side configuration with 15 contacts and is suitable for wire wrap connections. The connector has a card thickness specification of 1.57mm and utilizes a through-hole mounting method, ensuring secure installation on printed circuit boards. The body orientation is straight, which facilitates straightforward integration into various designs. This product is part of the 307 series and is RoHS compliant, making it suitable for environmentally conscious projects. The connector's design includes floating eyelets for enhanced alignment during assembly.
"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD CONN, SINGLE SIDE, 15POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-015-541-103-ND | 86AH7825 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 15Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |