EDAC, Inc. Edgeboard Connectors 307-015-531-178

Description
"15 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"15 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH7824, is a single-sided connector featuring 15 contacts designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a straight body orientation. The connector is part of the 307 series and is RoHS compliant, ensuring it meets environmental regulations. The contact tails measure 0.023 x 0.013 inches (0.58 x 0.33 mm) with a tail length of 0.213 inches (5.41 mm). This connector is suitable for applications requiring reliable connections in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH7824, is a single-sided connector featuring 15 contacts designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a straight body orientation. The connector is part of the 307 series and is RoHS compliant, ensuring it meets environmental regulations. The contact tails measure 0.023 x 0.013 inches (0.58 x 0.33 mm) with a tail length of 0.213 inches (5.41 mm). This connector is suitable for applications requiring reliable connections in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-015-531-178-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-015-531-178-ND
Edgeboard Connectors 151-307-015-531-178-ND
"15 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"15 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 15Pos, Th; Card Edge Connector Type Edac - 86AH7824 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 15Pos, Th; Card Edge Connector Type Edac
86AH7824
Card Edge Conn, Single Side, 15Pos, Th; Card Edge Connector Type Edac 86AH7824
CARD EDGE CONN, SINGLE SIDE, 15POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 15POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-015-531-178-ND 86AH7824
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 15Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data