EDAC, Inc. Edgeboard Connectors 307-015-521-103

Description
"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH7794, is a single-sided connector featuring 15 contacts and designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a straight body orientation. The connector is part of the 307 series and is RoHS compliant. The contact tails measure 0.046 x 0.014 inches (1.17 x 0.36 mm) with a tail length of 0.213 inches (5.41 mm). The connector also includes floating eyelets with an inner diameter of 0.116 inches (2.95 mm). This product is suitable for applications requiring reliable connections in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH7794, is a single-sided connector featuring 15 contacts and designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a straight body orientation. The connector is part of the 307 series and is RoHS compliant. The contact tails measure 0.046 x 0.014 inches (1.17 x 0.36 mm) with a tail length of 0.213 inches (5.41 mm). The connector also includes floating eyelets with an inner diameter of 0.116 inches (2.95 mm). This product is suitable for applications requiring reliable connections in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-015-521-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-015-521-103-ND
Edgeboard Connectors 151-307-015-521-103-ND
"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 15Pos, Th; Card Edge Connector Type Edac - 86AH7794 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 15Pos, Th; Card Edge Connector Type Edac
86AH7794
Card Edge Conn, Single Side, 15Pos, Th; Card Edge Connector Type Edac 86AH7794
CARD EDGE CONN, SINGLE SIDE, 15POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 15POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-015-521-103-ND 86AH7794
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 15Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

.110 Male SMT Edge Connector - 3579 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Card Edge Connector
Mounting SMT
Current Rating 15.0 amps
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29300-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PWRBLADE HEADER - VERTICAL - 51702-10602000AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details