The Card Edge Connector, part number 57AJ2297, is a single-sided connector featuring 15 positions and designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and is oriented at a right angle. The connector is part of the 307 series and is RoHS compliant. It includes contact spacing of 0.156 inches (3.96 mm) and row spacing of 0.200 inches (5.08 mm). The connector is suitable for applications requiring reliable connections in compact spaces.
"15 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 15POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-015-459-158-ND | 57AJ2297 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 15Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |