EDAC, Inc. Edgeboard Connectors 307-015-458-158

Description
"15 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Description
"15 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ3299, is a single-sided connector featuring 15 positions and designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a right-angle body orientation. The connector is part of the 307 series and is RoHS compliant. It includes contact spacing of 0.156 inches (3.96 mm) and row spacing of 0.200 inches (5.08 mm). The design allows for a secure connection with a mounting option that includes offset card guides. This connector is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ3299, is a single-sided connector featuring 15 positions and designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a right-angle body orientation. The connector is part of the 307 series and is RoHS compliant. It includes contact spacing of 0.156 inches (3.96 mm) and row spacing of 0.200 inches (5.08 mm). The design allows for a secure connection with a mounting option that includes offset card guides. This connector is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-015-458-158-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-015-458-158-ND
Edgeboard Connectors 151-307-015-458-158-ND
"15 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"15 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 15Pos, Th; Card Edge Connector Type Edac - 57AJ3299 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 15Pos, Th; Card Edge Connector Type Edac
57AJ3299
Card Edge Conn, Single Side, 15Pos, Th; Card Edge Connector Type Edac 57AJ3299
CARD EDGE CONN, SINGLE SIDE, 15POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 15POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-015-458-158-ND 57AJ3299
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 15Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1008-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10404804AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
3 suppliers
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A28500-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details