The Card Edge Connector, part number 57AJ4380, features a single side design with 15 positions and is suitable for panel mounting. It is constructed to accommodate a card thickness of 1.57mm and has a right-angle body orientation. The connector utilizes copper alloy for its contacts and is compliant with RoHS standards. The mounting option includes floating eyelets with a .116 inch inner diameter, allowing for some radial float during installation. This connector is designed for applications requiring reliable connections in electronic assemblies.
"30 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 15POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-015-454-103-ND | 57AJ4380 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 15Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |