EDAC, Inc. Edgeboard Connectors 307-015-453-107

Description
"30 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"30 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-015-453-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-015-453-107-ND
Edgeboard Connectors 151-307-015-453-107-ND
"30 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"30 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 15Pos, Th; Card Edge Connector Type Edac - 57AJ4378 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 15Pos, Th; Card Edge Connector Type Edac
57AJ4378
Card Edge Conn, Single Side, 15Pos, Th; Card Edge Connector Type Edac 57AJ4378
CARD EDGE CONN, SINGLE SIDE, 15POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 15POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-015-453-107-ND 57AJ4378
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 15Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28540-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Termination Through Hole
Mounting PC Mount
Number of Contacts 1 to 330 #
View Details