EDAC, Inc. Edgeboard Connectors 307-015-425-104

Description
"15 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"15 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-015-425-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-015-425-104-ND
Edgeboard Connectors 151-307-015-425-104-ND
"15 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"15 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 15Pos, Th; Card Edge Connector Type Edac - 57AJ5236 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 15Pos, Th; Card Edge Connector Type Edac
57AJ5236
Card Edge Conn, Single Side, 15Pos, Th; Card Edge Connector Type Edac 57AJ5236
CARD EDGE CONN, SINGLE SIDE, 15POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 15POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-015-425-104-ND 57AJ5236
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 15Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A29300-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10000806ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1281-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details