The Card Edge Connector, part number 86AH7731, is a single-sided connector featuring 14 positions and designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and is oriented at a right angle. The connector is part of the 307 series and is RoHS compliant. It does not include mounting lugs, which may be relevant for specific installation requirements. The connector's design allows for efficient connections in various electronic applications, making it suitable for engineers seeking reliable card edge connectivity solutions.
"14 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 14POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-014-558-101-ND | 86AH7731 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |