The Card Edge Connector, part number 86AH7691, is designed for single-side applications with 14 positions. It features a right-angle orientation and is suitable for panel mounting. The connector accommodates a card thickness of 1.57 mm and utilizes copper alloy for its contacts, ensuring durability and reliability. The connector does not include mounting lugs, which may be a consideration for specific installation requirements. It is RoHS compliant, making it suitable for environmentally conscious projects. This connector is ideal for applications requiring a compact and efficient connection solution.
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 14POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-014-554-101-ND | 86AH7691 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 14Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Surface Mount | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |