EDAC, Inc. Edgeboard Connectors 307-014-553-104

Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-014-553-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-014-553-104-ND
Edgeboard Connectors 151-307-014-553-104-ND
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac - 86AH7684 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac
86AH7684
Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac 86AH7684
CARD EDGE CONN, SINGLE SIDE, 14POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 14POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-014-553-104-ND 86AH7684
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Card Edge Connectors - 2085133-3 - Powell Electronics, Inc.
Specs
Connector Type Card Edge Connector
View Details
4 suppliers
Industrial Circular Connectors - 2095608 - RS Components, Ltd.
Specs
Gender Female / Jack
Termination Solder
Mounting Pcb mount
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details