EDAC, Inc. Edgeboard Connectors 307-014-531-104

Description
"14 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"14 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH7624, is a single-sided connector featuring 14 positions. It is designed for through-hole mounting and accommodates a card thickness of 1.57 mm. The connector has a straight body orientation and is compliant with RoHS standards. The contact tails measure 0.023 x 0.013 inches (0.58 x 0.33 mm) with a tail length of 0.213 inches (5.41 mm). The mounting holes have a diameter of 0.156 inches (3.96 mm). This connector is suitable for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH7624, is a single-sided connector featuring 14 positions. It is designed for through-hole mounting and accommodates a card thickness of 1.57 mm. The connector has a straight body orientation and is compliant with RoHS standards. The contact tails measure 0.023 x 0.013 inches (0.58 x 0.33 mm) with a tail length of 0.213 inches (5.41 mm). The mounting holes have a diameter of 0.156 inches (3.96 mm). This connector is suitable for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-014-531-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-014-531-104-ND
Edgeboard Connectors 151-307-014-531-104-ND
"14 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"14 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac - 86AH7624 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac
86AH7624
Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac 86AH7624
CARD EDGE CONN, SINGLE SIDE, 14POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 14POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-014-531-104-ND 86AH7624
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26727-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
PC Pin, Single Post Connectors - 36-1425-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50017-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details