The Card Edge Connector, part number 86AH7623, is a single-sided connector featuring 14 positions and designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a straight body orientation. The connector is part of the 307 series and is RoHS compliant. It includes floating eyelets for enhanced mounting flexibility and is suitable for applications requiring reliable electrical connections in compact spaces. The contact details specify a PC tail size of 0.023 x 0.013 inches, with a tail length of 0.213 inches. This connector is ideal for engineers seeking a robust solution for card edge applications.
"14 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 14POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-014-531-103-ND | 86AH7623 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |