EDAC, Inc. Edgeboard Connectors 307-014-440-278

Description
"14 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Description
"14 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Conn, Dual Side, 14Pos, Wire Wrap connector is designed for applications requiring a reliable card edge connection. It features 14 contacts with a contact spacing of 0.156 inches (3.96 mm) and a row spacing of 0.200 inches (5.08 mm). The connector is suitable for a card thickness of 1.57 mm and is mounted using through-hole techniques, ensuring a secure installation. The contact material is copper alloy, which provides good conductivity and durability. This connector is RoHS compliant, making it suitable for environmentally conscious designs. The dimensions and specifications make it a versatile choice for various electronic projects.

Datasheet Summary
Powered by GS/AI

The Card Conn, Dual Side, 14Pos, Wire Wrap connector is designed for applications requiring a reliable card edge connection. It features 14 contacts with a contact spacing of 0.156 inches (3.96 mm) and a row spacing of 0.200 inches (5.08 mm). The connector is suitable for a card thickness of 1.57 mm and is mounted using through-hole techniques, ensuring a secure installation. The contact material is copper alloy, which provides good conductivity and durability. This connector is RoHS compliant, making it suitable for environmentally conscious designs. The dimensions and specifications make it a versatile choice for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-014-440-278-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-014-440-278-ND
Edgeboard Connectors 151-307-014-440-278-ND
"14 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"14 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 14Pos, Wire Wrap; Card Edge Connector Type Edac - 57AJ3236 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 14Pos, Wire Wrap; Card Edge Connector Type Edac
57AJ3236
Card Conn, Dual Side, 14Pos, Wire Wrap; Card Edge Connector Type Edac 57AJ3236
CARD CONN, DUAL SIDE, 14POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 14POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-014-440-278-ND 57AJ3236
Product Name Edgeboard Connectors Card Conn, Dual Side, 14Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data