The Card Edge Connector, part number 57AJ4284, is a single-sided connector featuring 14 positions and a lug design. It is suitable for panel mounting and is compatible with printed circuit boards (PCBs) with a thickness of 1.57 mm. The connector is constructed from copper alloy and is RoHS compliant, ensuring it meets environmental standards. The mounting option includes floating eyelets with an inner diameter of 0.116 inches (2.95 mm), allowing for some radial float during installation. This connector is designed for applications requiring reliable electrical connections in compact spaces.
"14 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 14POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-014-405-103-ND | 57AJ4284 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 14Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |