The Card Edge Connector, Dual Side, 14Pos, Lug (part number 57AJ4281) is designed for panel mounting and accommodates a card thickness of 1.57mm. It features 14 contacts with a straight body orientation and utilizes a solder lug for contact termination. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. The mounting options include M3-0.5 metric threaded inserts, providing flexibility in installation. This connector is suitable for applications requiring reliable electrical connections in compact spaces.
"14 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 14POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-014-400-207-ND | 57AJ4281 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 14Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 14 # |