EDAC, Inc. Edgeboard Connectors 307-013-541-101

Description
"26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-013-541-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-013-541-101-ND
Edgeboard Connectors 151-307-013-541-101-ND
"26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 13Pos, Wire Wrap; Card Edge Connector Type Edac - 86AH7452 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 13Pos, Wire Wrap; Card Edge Connector Type Edac
86AH7452
Card Conn, Single Side, 13Pos, Wire Wrap; Card Edge Connector Type Edac 86AH7452
CARD CONN, SINGLE SIDE, 13POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:13 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 13POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:13 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-013-541-101-ND 86AH7452
Product Name Edgeboard Connectors Card Conn, Single Side, 13Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1455-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A108575-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers