The Card Edge Connector, part number 86AH7433, is a single-sided connector featuring 13 contacts. It is designed for through-hole mounting, making it suitable for various PCB applications. The connector accommodates a card thickness of 1.57 mm and has a straight body orientation. The contact tails measure 0.046 x 0.013 inches (1.17 x 0.33 mm) with a tail length of 0.358 inches (9.09 mm). The mounting holes have a diameter of 0.128 inches (3.25 mm). This connector is part of the 307 series and is RoHS compliant, ensuring it meets environmental standards.
"13 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 13POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:13 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-013-527-102-ND | 86AH7433 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 13Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |