EDAC, Inc. Edgeboard Connectors 307-013-525-108

Description
"13 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"13 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-013-525-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-013-525-108-ND
Edgeboard Connectors 151-307-013-525-108-ND
"13 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"13 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 13Pos, Th; Card Edge Connector Type Edac - 86AH7427 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 13Pos, Th; Card Edge Connector Type Edac
86AH7427
Card Edge Conn, Single Side, 13Pos, Th; Card Edge Connector Type Edac 86AH7427
CARD EDGE CONN, SINGLE SIDE, 13POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:13 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 13POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:13 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-013-525-108-ND 86AH7427
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 13Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PWRBLADE HEADER - VERTICAL - 51702-10704000ACLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Nano NSD Series Strip Connectors - Dual Row Horizontal SMT - Type AA -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Termination Through Hole
Military Specification MIL-C-32139
View Details
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details